CHERRY G87-1505, Full-size (100%), Wired, USB, Mechanical, QWERTZ, Black, Grey, White
CHERRY G87-1505. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Keyboard number of keys: 105, Recommended usage: Office. Product colour: Black, Grey, White