CHERRY logo

CHERRY G86-62401 keyboard USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47504
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY G86-62401 keyboard USB Black:

CHERRY G86-62401, Wired, USB, Black

Long summary description CHERRY G86-62401 keyboard USB Black:

CHERRY G86-62401. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 106. Cable length: 1.85 m. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.