CHERRY logo

CHERRY CyMotion Expert granite, PS2/USB, DE keyboard USB + PS/2 QWERTY Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24462
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY CyMotion Expert granite, PS2/USB, DE keyboard USB + PS/2 QWERTY Black:

CHERRY CyMotion Expert granite, PS2/USB, DE, Wired, USB + PS/2, QWERTY, Black

Long summary description CHERRY CyMotion Expert granite, PS2/USB, DE keyboard USB + PS/2 QWERTY Black:

CHERRY CyMotion Expert granite, PS2/USB, DE. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 114. Cable length: 1.8 m. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.