CHERRY logo

CHERRY STREAM XT keyboard Home USB QWERTY US English Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34445
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY STREAM XT keyboard Home USB QWERTY US English Black:

CHERRY STREAM XT, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description CHERRY STREAM XT keyboard Home USB QWERTY US English Black:

CHERRY STREAM XT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 111. Cable length: 1.8 m. Recommended usage: Home. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.