CHERRY logo

CHERRY eVolution STREAM XT keyboard Office USB + PS/2 QWERTY Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15694
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY eVolution STREAM XT keyboard Office USB + PS/2 QWERTY Black:

CHERRY eVolution STREAM XT, Full-size (100%), Wired, USB + PS/2, QWERTY, Black

Long summary description CHERRY eVolution STREAM XT keyboard Office USB + PS/2 QWERTY Black:

CHERRY eVolution STREAM XT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 111. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.