CHERRY logo

CHERRY STREAM XT keyboard Home USB QWERTZ German Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47695
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Grey:

CHERRY STREAM XT, Full-size (100%), Wired, USB, QWERTZ, Grey

Long summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Grey:

CHERRY STREAM XT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 111. Cable length: 1.8 m. Recommended usage: Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.