CHERRY logo

CHERRY G84-4700 numeric keypad Universal USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136710
Info modified on:
28 Nov 2023, 13:27:23
Short summary description CHERRY G84-4700 numeric keypad Universal USB Black:

CHERRY G84-4700, USB, 21, Universal, 1.75 m, Black

Long summary description CHERRY G84-4700 numeric keypad Universal USB Black:

CHERRY G84-4700. Device interface: USB, Keyboard number of keys: 21, Purpose: Universal. Cable length: 1.75 m, Product colour: Black. Weight: 185 g

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.