CHERRY Compact-Keyboard G84-4100, Wired, USB + PS/2, AZERTY
CHERRY Compact-Keyboard G84-4100. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: AZERTY, Keyboard number of keys: 86. Cable length: 1.75 m