CHERRY logo

CHERRY Comfort PS/2, JK, light grey keyboard PS/2 QWERTY

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17716
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CHERRY Comfort PS/2, JK, light grey keyboard PS/2 QWERTY:

CHERRY Comfort keyboard PS/2, JK, light grey, Wired, PS/2, QWERTY, Grey

Long summary description CHERRY Comfort PS/2, JK, light grey keyboard PS/2 QWERTY:

CHERRY Comfort keyboard PS/2, JK, light grey. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1.75 m. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.