location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY G82-27020GB keyboard Office USB QWERTY UK English White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G82-27020GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G82-27020GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112073328
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY G82-27020GB keyboard Office USB QWERTY UK English White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - White
  • - 1 pc(s)
Warranty: 3 Years
Long product name CHERRY G82-27020GB keyboard Office USB QWERTY UK English White :
The long product name of CHERRY G82-27020GB keyboard Office USB QWERTY UK English White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INITIAL for MAC, USB, 610 g
More>>>
CHERRY G82-27020GB keyboard Office USB QWERTY UK English White:
The official description of CHERRY G82-27020GB keyboard Office USB QWERTY UK English White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The white "INITIAL for MAC" from Cherry is the ideal solution for all Mac users looking for a reliable keyboard with unique design and pleasant confirmation feeling at a reasonable price.

- Brilliant white USB cable keyboard with complete Mac layout
- Unique design and pleasant key confirmation feel with soft key stroke. Ideal for everyday work.
- High resistance against liquid: the keyboard continues to work even when confronted with liquid spillage such as coffee or water.
- Plug & Play for easy commissioning with no software installation

Short summary description CHERRY G82-27020GB keyboard Office USB QWERTY UK English White:
This short summary of the CHERRY G82-27020GB keyboard Office USB QWERTY UK English White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY G82-27020GB, Full-size (100%), Wired, USB, QWERTY, White

Long summary description CHERRY G82-27020GB keyboard Office USB QWERTY UK English White:
This is an auto-generated long summary of CHERRY G82-27020GB keyboard Office USB QWERTY UK English White based on the first three specs of the first five spec groups.

CHERRY G82-27020GB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 109. Cable length: 1.8 m. Recommended usage: Office. Product colour: White

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
109
Keyboard keys operating life
10 million characters
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
cURus, c-tick, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
White
Surface coloration
Monochromatic
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power source type *
USB
Power
Power consumption
50 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
472 x 176 x 18 mm
Keyboard weight
610 g
Packaging data
Package width
485 mm
Package depth
200 mm
Package height
35 mm
Package weight
890 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Products per master (outer) case
6 pc(s)
Products per pallet
144 pc(s)
Master (outer) cases per pallet
24 pc(s)
Brand Image Product code Product Stock Price from
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK)
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK)
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK)
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK)
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)