CHERRY MultiBoard MX, Full-size (100%), Wired, USB, QWERTZ, Black
CHERRY MultiBoard MX. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2.2 m. Recommended usage: Universal. Product colour: Black