CHERRY logo

CHERRY G80-3000 keyboard Universal USB QWERTY US English Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171705
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY G80-3000 keyboard Universal USB QWERTY US English Grey:

CHERRY G80-3000, Full-size (100%), Wired, USB, Mechanical, QWERTY, Grey

Long summary description CHERRY G80-3000 keyboard Universal USB QWERTY US English Grey:

CHERRY G80-3000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1.75 m. Recommended usage: Universal. Product colour: Grey

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.