CHERRY G80-1865, Full-size (100%), Wired, USB, QWERTY, Black
CHERRY G80-1865. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 1.75 m. Recommended usage: Gaming. Product colour: Black