location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Certance CD 24 Internal Storage drive Tape Cartridge 12 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance Check ‘Certance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD 24 Internal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STD224000N-SS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Certance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 14:06:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Certance CD 24 Internal Storage drive Tape Cartridge 12 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI-2
  • - Native capacity: 12 GB Compressed capacity: 24 GB
  • - Mean time between failures (MTBF): 265000 h
  • - 10 W
Warranty: 3 year
Long product name Certance CD 24 Internal Storage drive Tape Cartridge 12 GB :
The long product name of Certance CD 24 Internal Storage drive Tape Cartridge 12 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24GB INT DAT DDS-3
More>>>
Short summary description Certance CD 24 Internal Storage drive Tape Cartridge 12 GB:
This short summary of the Certance CD 24 Internal Storage drive Tape Cartridge 12 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Certance CD 24 Internal, Storage drive, Tape Cartridge, SCSI-2, DDS-3, 265000 h, Dantz Retrospect Express,Yosemite TapeWare XE,Yosemite TapeWare XD,BakBone NetVault,BakBone...

Long summary description Certance CD 24 Internal Storage drive Tape Cartridge 12 GB:
This is an auto-generated long summary of Certance CD 24 Internal Storage drive Tape Cartridge 12 GB based on the first three specs of the first five spec groups.

Certance CD 24 Internal. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-2. Native capacity: 12 GB, Compressed capacity: 24 GB, Drive device, buffer size: 2 MB. Backup rate compressed performance: 7.92 GB/h, Backup rate native performance: 3.96 GB/h, Drive device speed: 8000 RPM. Power requirements: +12/+5 VDC, Power consumption (typical): 10 W. Weight: 900 g

Country Distributor
United Kingdom 1 distributor(s)