Long product name Cellularline 37264 1 m Grey
:
USB cable for recharging and data synchronisation, grey
The short editorial description of Cellularline 37264 1 m Grey
USB cable for recharging and data synchronisation, grey
More>>>
Cellularline 37264 1 m Grey:
The official marketing text of Cellularline 37264 1 m Grey as supplied by the manufacturer
USB Data Cable LongLife is Cellularline's new tear-proof cable!With its metal connector and covering in tear-proof fabric, it's super-strong yet pleasant to the touch.
- Cable covered with tear-proof fabric;
- Ultra-strong metal connectors;
- Compatible with fast charging.
Short summary description Cellularline 37264 1 m Grey:
This short summary of the Cellularline 37264 1 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline 37264, 1 m, Lightning, USB A, Grey, Straight, Straight
Long summary description Cellularline 37264 1 m Grey:
This is an auto-generated long summary of Cellularline 37264 1 m Grey based on the first three specs of the first five spec groups.
Cellularline 37264. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 15 mm