Cellularline logo

Cellularline Selfie Stick Voyager - iPhone & Android

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23199
Info modified on:
10 Mar 2025, 13:11:20
Short summary description Cellularline Selfie Stick Voyager - iPhone & Android:

Cellularline Selfie Stick Voyager - iPhone & Android, Smartphone, Blue, Silver, Any brand, 95 cm, 170 g, Hanging box

Long summary description Cellularline Selfie Stick Voyager - iPhone & Android:

Cellularline Selfie Stick Voyager - iPhone & Android. Suitable for: Smartphone, Product colour: Blue, Silver, Brand compatibility: Any brand. Length (max): 95 cm. Package weight: 170 g, Package type: Hanging box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.