Cellularline logo

Cellularline Powerbank 6700 Unique Design - Lightning Apple

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19097
Info modified on:
24 Sept 2024, 10:43:44
Short summary description Cellularline Powerbank 6700 Unique Design - Lightning Apple:

Cellularline Powerbank 6700 Unique Design - Lightning Apple, 6700 mAh, Lithium-Ion (Li-Ion), Silver

Long summary description Cellularline Powerbank 6700 Unique Design - Lightning Apple:

Cellularline Powerbank 6700 Unique Design - Lightning Apple. Battery capacity: 6700 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Output current: 2 A. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.