Cellularline Power Bank MANTA 5000, 5000 mAh, Lithium Polymer (LiPo), Grey, White
Cellularline Power Bank MANTA 5000. Battery capacity: 5000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1, USB Type-C ports quantity: 1. Product colour: Grey, White