Cellularline logo

Cellularline Car Multipower Trio - iPhone, Samsung, Xiaomi, Oppo and other Smartphones and Tablets Fast in-car charger with three ports

Data-sheet quality:
created/standardized by Icecat
Product views:
14724
Info modified on:
10 Aug 2025, 16:29:06
Short summary description Cellularline Car Multipower Trio - iPhone, Samsung, Xiaomi, Oppo and other Smartphones and Tablets Fast in-car charger with three ports:

Cellularline Car Multipower Trio - iPhone, Samsung, Xiaomi, Oppo and other Smartphones and Tablets Fast in-car charger with three ports, Auto, Cigar lighter, Black

Long summary description Cellularline Car Multipower Trio - iPhone, Samsung, Xiaomi, Oppo and other Smartphones and Tablets Fast in-car charger with three ports:

Cellularline Car Multipower Trio - iPhone, Samsung, Xiaomi, Oppo and other Smartphones and Tablets Fast in-car charger with three ports. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V. USB Type-C ports quantity: 1. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.