Cellularline logo

Cellularline TUCK

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100486
Info modified on:
04 Aug 2025, 12:18:12
Short summary description Cellularline TUCK:

Cellularline TUCK, True Wireless Stereo (TWS), Calls/Music, 97 g, Headset, Black

Long summary description Cellularline TUCK:

Cellularline TUCK. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Cable length: 0.15 m. Weight: 97 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.