Cellularline PICK, Wireless, Calls/Music, 20 - 2000 Hz, Headset, White
Cellularline PICK. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 2000 Hz. Wireless range: 10 m. Product colour: White