Cellularline logo

Cellularline Music Receiver - Universal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101011
Info modified on:
31 May 2025, 03:12:38
Short summary description Cellularline Music Receiver - Universal:

Cellularline Music Receiver - Universal, 3.5 mm, Black, Battery, 3 g, 0.21 mm, 0.9 mm

Long summary description Cellularline Music Receiver - Universal:

Cellularline Music Receiver - Universal. Host interface: 3.5 mm, Product colour: Black. Power source: Battery. Battery weight: 3 g. Width: 0.21 mm, Depth: 0.9 mm, Height: 1.98 mm. Dangerous goods class: Class 9

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.