Cellularline FLAG, Wireless, Calls/Music, 20 - 2000 Hz, 41 g, Headset, White
Cellularline FLAG. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 2000 Hz. Wireless range: 10 m. Weight: 41 g. Product colour: White