Cellularline logo

Cellularline Easy Fit Talk - Universale

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78349
Info modified on:
24 Sept 2024, 10:30:36
Short summary description Cellularline Easy Fit Talk - Universale:

Cellularline Easy Fit Talk - Universale, Wristband activity tracker, IP54, Black

Long summary description Cellularline Easy Fit Talk - Universale:

Cellularline Easy Fit Talk - Universale. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Battery life: 7 day(s). Package width: 90 mm, Package depth: 25 mm, Package height: 175 mm. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.