Cellularline logo

Cellularline Easy Fit HR - Universal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132435
Info modified on:
10 Mar 2025, 13:08:40
Short summary description Cellularline Easy Fit HR - Universal:

Cellularline Easy Fit HR - Universal, Wristband activity tracker, IP54, Black

Long summary description Cellularline Easy Fit HR - Universal:

Cellularline Easy Fit HR - Universal. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Battery life: 7 day(s). Package width: 91 mm, Package depth: 36 mm, Package height: 175 mm. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.