Cellularline BOLD Mono Bluetooth® headset with long battery life, Wireless, Calls/Music, 88 g, Headset, Black
Cellularline BOLD Mono Bluetooth® headset with long battery life. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music, Cable length: 0.15 m. Weight: 88 g. Product colour: Black