CDA WC460, Fully built-in, Stainless steel, LED, 10 place settings, 48 dB, 13 L
CDA WC460. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LED. Number of place settings: 10 place settings, Noise level: 48 dB. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.01 kWh. Width: 446 mm, Depth: 570 mm, Height: 858 mm. Drying class: A, Washing class: A