CDA WC140, Fully built-in, Stainless steel, 12 place settings, 52 dB, Eco, Intensive, Normal, Pre-wash, Quick, 65 °C
CDA WC140. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 52 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A+, Energy consumption per cycle: 1.05 kWh. Width: 596 mm, Depth: 550 mm, Height: 875 mm. Drying class: A, Annual energy consumption: 273 kWh, Annual water consumption: 3360 L