CDA logo

CDA CI921 tumble dryer Built-in Front-load 7 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20984
Info modified on:
17 Oct 2024, 14:58:12
Short summary description CDA CI921 tumble dryer Built-in Front-load 7 kg C White:

CDA CI921, Built-in, Front-load, Vented, White, Buttons, Rotary, Right

Long summary description CDA CI921 tumble dryer Built-in Front-load 7 kg C White:

CDA CI921. Appliance placement: Built-in, Loading type: Front-load, Drying system: Vented. Rated capacity: 7 kg, Cycle time: 135 min, Noise level: 62 dB. Energy efficiency class: C, Energy consumption: 2 kWh, Annual energy consumption: 519 kWh. Depth: 545 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.