Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio SE-C2000M Thermal Inkjet LCD cash register

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-C2000M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-C2000M
Category
Also known as a cash till, this is a mechanical or electronic device for calculating and recording sales transactions, and an attached drawer (storage space) for storing cash. The cash register also usually prints a receipt for the customer.
cash registers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12831
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio SE-C2000M Thermal Inkjet LCD cash register :
The short editorial description of Casio SE-C2000M Thermal Inkjet LCD cash register

SE-C2000M, LCD, 14 lines/sec, 2x RS232c
More>>>

Casio SE-C2000M Thermal Inkjet LCD cash register:
The official marketing text of Casio SE-C2000M Thermal Inkjet LCD cash register as supplied by the manufacturer
- Designed to meet the needs of almost any retailer in the grocery or general merchandising fields, our stroke keyboards are equipped with 25 department keys (1-sheet models) or 30 department keys (2-sheet model) for quick, accurate department registration. Using the shift key doubles these numbers to 50 and 60, respectively. And up to 200 departments can be registered by department number.
- A post receipt function key lets operators issue receipts even with the receipt function key turned to OFF.
- An optimal combination of 72 keys on the spill-proof flat keyboard and regular stroke keys support easy registration for retailers of all kinds, especially for small restaurants and other food industry businesses.
- Easily replaceable menu sheet paper simplifies the new menu creation process.
- The dark coloring and rounded contours ensure a good fit with most hospitality environments.
- A stand-alone check-tracking function supports efficient control by hospitality businesses.
Short summary description Casio SE-C2000M Thermal Inkjet LCD cash register:
This short summary of the Casio SE-C2000M Thermal Inkjet LCD cash register data-sheet is auto-generated and uses the product title and the first six key specs.
Casio SE-C2000M, Thermal inkjet, LCD, 10 digits, LCD, 10 kg, 0 - 40 °C
Long summary description Casio SE-C2000M Thermal Inkjet LCD cash register :

Casio SE-C2000M. Print technology: Thermal inkjet. Display: LCD, Display digits: 10 digits, Second display: LCD. Weight: 10 kg. AC input voltage: 120/230, Power consumption: 400 mA. Dimensions (WxDxH): 400 x 450 x 213 mm

This is an auto-generated long summary of Casio SE-C2000M Thermal Inkjet LCD cash register based on the first three specs of the first five spec groups.
Technical details
Types of payment
Cash
Number of clerks/departments
2
Buttons quantity
The number of buttons that there are in/on the product.
72
Print technology
Print technology
Indicates the method used to print by this product.
Thermal inkjet
Supported paper width
58
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display digits
10 digits
Display number of characters
16
Backlight
Product has a built-in light source for its illuminating.
Yes
Second display
The device has an additional (second) screen.
LCD
Display
Second display number of characters
16
Ports & interfaces
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 450 x 213 mm
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120/230
Power consumption
400 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
X