Long product name Casio FR-2650T calculator Desktop Printing Grey
:
FR-2650T Printing Calculator - 12 Digit Digitron-Display, 2-colour printing (IR-40T), Paper Size 58 mm, Printing Speed: 2.4 Lines/Sec., Power Source: AC only
The short editorial description of Casio FR-2650T calculator Desktop Printing Grey
FR-2650T Printing Calculator - 12 Digit Digitron-Display, 2-colour printing (IR-40T), Paper Size 58 mm, Printing Speed: 2.4 Lines/Sec., Power Source: AC only
More>>>
Casio FR-2650T calculator Desktop Printing Grey:
The official marketing text of Casio FR-2650T calculator Desktop Printing Grey as supplied by the manufacturer
- Item Counter.
- Percentage Calculations.
- Full-/Constants memory.
- Round up automatic F, CUT, 5/4.
- Rounding Selector: 4, 3, 2, 1, 0 + ADD2.
- Mark Up/Mark Down.
- Total, Subtotal.
- 3 Digit Comma Markers.
- Not calculating key flush left.
- Big Plus Key.
- Double Zero key.
- Tax Calculation.
Short summary description Casio FR-2650T calculator Desktop Printing Grey:
This short summary of the Casio FR-2650T calculator Desktop Printing Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Casio FR-2650T, Desktop, Printing, 12 digits, Grey
Long summary description Casio FR-2650T calculator Desktop Printing Grey:
This is an auto-generated long summary of Casio FR-2650T calculator Desktop Printing Grey based on the first three specs of the first five spec groups.
Casio FR-2650T. Form factor: Desktop, Type: Printing. Digits: 12 digits. Print speed: 2.4 lpm. Product colour: Grey