Case Logic logo

Case Logic VNC-216-BLACK 40.6 cm (16") Briefcase

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8654
Info modified on:
22 May 2023, 17:14:52
Short summary description Case Logic VNC-216-BLACK 40.6 cm (16") Briefcase:

Case Logic VNC-216-BLACK, Briefcase, 40.6 cm (16"), Shoulder strap, 740 g

Long summary description Case Logic VNC-216-BLACK 40.6 cm (16") Briefcase:

Case Logic VNC-216-BLACK. Case type: Briefcase, Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 740 g. Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.