location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic VHS-101 storage drive case Nylon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VHS-101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VHS-101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0080000261199 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 19:16:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years.
Long product name Case Logic VHS-101 storage drive case Nylon Black :
The long product name of Case Logic VHS-101 storage drive case Nylon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Hard Drive Case.
More>>>
Case Logic VHS-101 storage drive case Nylon Black:
The official description of Case Logic VHS-101 storage drive case Nylon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Compatible with most 2.5” portable hard drives.
-Front pocket stores cord and accessories.
-Durable dobby nylon and 8mm foam protect your portable hard drive from daily abuse.
-Slimline design easily slips in your bag, backpack or purse.

Short summary description Case Logic VHS-101 storage drive case Nylon Black:
This short summary of the Case Logic VHS-101 storage drive case Nylon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic VHS-101, Nylon, Black, 152 mm, 114 mm, 32 mm, 28 g

Long summary description Case Logic VHS-101 storage drive case Nylon Black:
This is an auto-generated long summary of Case Logic VHS-101 storage drive case Nylon Black based on the first three specs of the first five spec groups.

Case Logic VHS-101. Material: Nylon, Product colour: Black. Width: 152 mm, Depth: 114 mm, Height: 32 mm

Design
Material *
Nylon
Product colour *
Black
Weight & dimensions
Width
152 mm
Depth
114 mm
Height
32 mm
Weight
28 g