Case Logic logo

Case Logic ULA-116 40.6 cm (16") Briefcase Grey

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22807
Info modified on:
22 May 2023, 17:14:47
Short summary description Case Logic ULA-116 40.6 cm (16") Briefcase Grey:

Case Logic ULA-116, Briefcase, 40.6 cm (16"), 530 g

Long summary description Case Logic ULA-116 40.6 cm (16") Briefcase Grey:

Case Logic ULA-116. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 530 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.