Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13" Laptop Shuttle Neoprene Navy Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNS13B
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12293
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case :
The short editorial description of Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case

13" Laptop Shuttle Neoprene Blue
More>>>
Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case:
The official marketing text of Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case as supplied by the manufacturer

Turn your favorite bag or backpack into a laptop case with this stylish padded neoprene sleeve. Protect your laptop from daily wear and store accessories and power adaptor in the convenient external PowerPocket™. Holds up to 13" laptops.

- Outer zippered Power Pocket™ – a convenient place to carry AC Power Adapter, personal items and accessories.
- Protective cover allows you to safely transport your laptop in any briefcase, messenger bag or backpack.
- Durable, weather–resistant neoprene cushions and protects your computer.

Short summary description Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case:
This short summary of the Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 13" Laptop Shuttle Neoprene Navy Blue, Sleeve case, 33 cm (13"), 295 g, Blue

Long summary description Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case:
This is an auto-generated long summary of Case Logic 13" Laptop Shuttle Neoprene Navy Blue notebook case 33 cm (13") Sleeve case based on the first three specs of the first five spec groups.

Case Logic 13" Laptop Shuttle Neoprene Navy Blue. Case type: Sleeve case, Maximum screen size compatibility: 33 cm (13"). Weight: 295 g. Product colour: Blue

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
33 cm (13")
Case type *
The size, shape and style of the case.
Sleeve case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Compatibility
The other products, software and hardware this product can be used with.
Laptop & Documents
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
295 g
Notebook compartment dimensions (W x D x H)
320 x 255 x 30 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
335 x 310 x 18 mm
Customer service details
X