Case Logic logo

Case Logic 11.6" Chromebook/11" MacBook Air Sleeve

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125030
Info modified on:
03 Aug 2022, 09:30:38
Short summary description Case Logic 11.6" Chromebook/11" MacBook Air Sleeve:

Case Logic 11.6" Chromebook/11" MacBook Air Sleeve, Sleeve case, 29.5 cm (11.6"), 360 g

Long summary description Case Logic 11.6" Chromebook/11" MacBook Air Sleeve:

Case Logic 11.6" Chromebook/11" MacBook Air Sleeve. Case type: Sleeve case, Maximum screen size: 29.5 cm (11.6"). Weight: 360 g. Surface coloration: Monochromatic

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.