Case Logic logo

Case Logic PTU-218-BLACK Trolley 26.01 L Nylon

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20803
Info modified on:
22 May 2023, 17:14:17
Short summary description Case Logic PTU-218-BLACK Trolley 26.01 L Nylon:

Case Logic PTU-218-BLACK, Trolley, Black, 2 wheel(s), 26.01 L, 33.5 cm, 26.9 cm

Long summary description Case Logic PTU-218-BLACK Trolley 26.01 L Nylon:

Case Logic PTU-218-BLACK. Luggage type: Trolley, Product main colour: Black, Number of wheels: 2 wheel(s). Volume: 26.01 L, Luggage bag width: 33.5 cm, Luggage bag depth: 26.9 cm. Material: Nylon

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.