Case Logic logo

Case Logic 3200729 33.8 cm (13.3") Sleeve case Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32692
Info modified on:
14 Mar 2024, 19:06:46
Short summary description Case Logic 3200729 33.8 cm (13.3") Sleeve case Black:

Case Logic 3200729, Sleeve case, 33.8 cm (13.3"), 390 g

Long summary description Case Logic 3200729 33.8 cm (13.3") Sleeve case Black:

Case Logic 3200729. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 390 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.