Case Logic logo

Case Logic 20" Neoprene Laptop Shuttle 50.8 cm (20") Sleeve case Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10176
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Case Logic 20" Neoprene Laptop Shuttle 50.8 cm (20") Sleeve case Black:

Case Logic 20" Neoprene Laptop Shuttle, Sleeve case, 50.8 cm (20"), 1.09 kg

Long summary description Case Logic 20" Neoprene Laptop Shuttle 50.8 cm (20") Sleeve case Black:

Case Logic 20" Neoprene Laptop Shuttle. Case type: Sleeve case, Maximum screen size: 50.8 cm (20"). Weight: 1.09 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.