Case Logic logo

Case Logic 15.4" Laptop Attaché bag 39.1 cm (15.4") Briefcase Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9071
Info modified on:
19 Nov 2020, 13:37:05
Short summary description Case Logic 15.4" Laptop Attaché bag 39.1 cm (15.4") Briefcase Black:

Case Logic 15.4" Laptop Attaché bag, Briefcase, 39.1 cm (15.4"), 764 g

Long summary description Case Logic 15.4" Laptop Attaché bag 39.1 cm (15.4") Briefcase Black:

Case Logic 15.4" Laptop Attaché bag. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 764 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.