Case Logic logo

Case Logic MLA-114GY 35.8 cm (14.1") Briefcase Grey

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35170
Info modified on:
22 May 2023, 17:14:02
Short summary description Case Logic MLA-114GY 35.8 cm (14.1") Briefcase Grey:

Case Logic MLA-114GY, Briefcase, 35.8 cm (14.1"), Shoulder strap, 450 g

Long summary description Case Logic MLA-114GY 35.8 cm (14.1") Briefcase Grey:

Case Logic MLA-114GY. Case type: Briefcase, Maximum screen size: 35.8 cm (14.1"), Shoulder strap. Weight: 450 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.