Case Logic logo

Case Logic 7"-9" In-Car DVD Player Case Nylon Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58152
Info modified on:
04 Apr 2019, 07:47:12
Short summary description Case Logic 7"-9" In-Car DVD Player Case Nylon Black:

Case Logic 7"-9" In-Car DVD Player Case, 567 g, 190 x 38 x 230 mm, 210 x 100 x 260 mm

Long summary description Case Logic 7"-9" In-Car DVD Player Case Nylon Black:

Case Logic 7"-9" In-Car DVD Player Case. Weight: 567 g, Interior dimensions (W x D x H): 190 x 38 x 230 mm. Dimensions (WxDxH): 210 x 100 x 260 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.