Case Logic Black Koskin Notebook Case with File Compartment, Briefcase, 39.1 cm (15.4"), 962 g
Case Logic Black Koskin Notebook Case with File Compartment. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 962 g