Case Logic logo

Case Logic 2 Capacity USB Drive Shuttle USB flash drive case Neoprene Black, Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58884
Info modified on:
04 Apr 2019, 05:50:53
Short summary description Case Logic 2 Capacity USB Drive Shuttle USB flash drive case Neoprene Black, Grey:

Case Logic 2 Capacity USB Drive Shuttle, Neoprene, Black, Grey

Long summary description Case Logic 2 Capacity USB Drive Shuttle USB flash drive case Neoprene Black, Grey:

Case Logic 2 Capacity USB Drive Shuttle. Material: Neoprene, Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.