location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic HUXB-115-BLACK 40.6 cm (16")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUXB-115-BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUXB-115 BLACK show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic HUXB-115-BLACK 40.6 cm (16")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40.6 cm (16") Black
  • - Polyester
  • - Shoulder strap
  • - 560 g
Warranty: 25 years
Long product name Case Logic HUXB-115-BLACK 40.6 cm (16") :
The long product name of Case Logic HUXB-115-BLACK 40.6 cm (16"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HUXTON 15.6" LAPTOP BAG
More>>>
Case Logic HUXB-115-BLACK 40.6 cm (16"):
The official description of Case Logic HUXB-115-BLACK 40.6 cm (16") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A large volume bag with heathered fabric is perfect for protecting and transporting your 15.6" laptop and other essentials to work, travel or school.

- Separate, thickly padded 15.6" laptop compartment
- Extra storage compartment for accessories, cables and charger
- Padded carry handles for comfortable transportation
- Removable shoulder strap adjusts for a custom fit
- Luggage strap securely attaches slim case to most rolling luggage
- Dedicated iPad® or 10.1” tablet compartment
- Multiple zippered pockets store accessories
- Durable polyester material withstands your ever-changing schedule

Short summary description Case Logic HUXB-115-BLACK 40.6 cm (16"):
This short summary of the Case Logic HUXB-115-BLACK 40.6 cm (16") data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic HUXB-115-BLACK, 40.6 cm (16"), Shoulder strap, 560 g

Long summary description Case Logic HUXB-115-BLACK 40.6 cm (16"):
This is an auto-generated long summary of Case Logic HUXB-115-BLACK 40.6 cm (16") based on the first three specs of the first five spec groups.

Case Logic HUXB-115-BLACK. Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 560 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Material *
Polyester
Product main colour *
Black
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
410 mm
Depth
70 mm
Height
300 mm
Weight
560 g
Notebook compartment dimensions (W x D x H)
385 x 31 x 267 mm
Other features
Handle(s)
Yes
Brand Image Product code Product Stock Price from
Case Logic VNCI-215 Black 39.6 cm (15.6") Messenger case Case Logic VNCI-215 Black 39.6 cm (15.6") Messenger case
(show image)
3201491 VNCI-215 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 39.6 cm (15.6") Briefcase Blue Case Logic Huxton 39.6 cm (15.6") Briefcase Blue
(show image)
HUXB-115 BLUE Huxton 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic VNAI-215 Black 39.6 cm (15.6") Sleeve case Case Logic VNAI-215 Black 39.6 cm (15.6") Sleeve case
(show image)
3201492 VNAI-215 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic MLA-116 39.6 cm (15.6") Briefcase Grey Case Logic MLA-116 39.6 cm (15.6") Briefcase Grey
(show image)
MLA-116 GRAY MLA-116 0.00
(excl. VAT)
0 (incl. VAT)