Case Logic logo

Case Logic Huxton 39.6 cm (15.6") Briefcase Blue

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59298
Info modified on:
22 May 2023, 17:13:37
Warranty:
25 years
Long product name Case Logic Huxton 39.6 cm (15.6") Briefcase Blue:

Huxton 15.6" Laptop Bag, Blue

Case Logic Huxton 39.6 cm (15.6") Briefcase Blue:

A large volume bag with heathered fabric is perfect for protecting and transporting your 15.6" laptop and other essentials to work, travel or school.

- Separate, thickly padded 15.6" laptop compartment
- Extra storage compartment for accessories, cables and charger
- Padded carry handles for comfortable transportation
- Removable shoulder strap adjusts for a custom fit
- Luggage strap securely attaches slim case to most rolling luggage
- Dedicated iPad® or 10.1” tablet compartment
- Multiple zippered pockets store accessories
- Durable polyester material withstands your ever-changing schedule

Short summary description Case Logic Huxton 39.6 cm (15.6") Briefcase Blue:

Case Logic Huxton, Briefcase, 39.6 cm (15.6"), Shoulder strap, 560 g

Long summary description Case Logic Huxton 39.6 cm (15.6") Briefcase Blue:

Case Logic Huxton. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 560 g. Surface coloration: Monochromatic

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.