Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 9” Air-Mesh DVD Player Shuttle Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9” Air-Mesh DVD Player Shuttle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVSS9B
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9301
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic 9” Air-Mesh DVD Player Shuttle Black :
The short editorial description of Case Logic 9” Air-Mesh DVD Player Shuttle Black

9” Air-Mesh DVD Player Shuttle
More>>>
Case Logic 9” Air-Mesh DVD Player Shuttle Black:
The official marketing text of Case Logic 9” Air-Mesh DVD Player Shuttle Black as supplied by the manufacturer

Black shuttle case for portable DVD player 7" up to 9".

- For transporting your portable DVD player safely in any briefcase, messenger bag or backpack.
- Holds up to 7-9" DVD-players.
- Durable, air-mesh material cushions and protects DVD player.
- Grab-and-go handles provide easy transportation.

Short summary description Case Logic 9” Air-Mesh DVD Player Shuttle Black:
This short summary of the Case Logic 9” Air-Mesh DVD Player Shuttle Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 9” Air-Mesh DVD Player Shuttle, 255 x 30 x 210 mm, 292 x 30 x 230 mm

Long summary description Case Logic 9” Air-Mesh DVD Player Shuttle Black:
This is an auto-generated long summary of Case Logic 9” Air-Mesh DVD Player Shuttle Black based on the first three specs of the first five spec groups.

Case Logic 9” Air-Mesh DVD Player Shuttle. Interior dimensions (W x D x H): 255 x 30 x 210 mm. Dimensions (WxDxH): 292 x 30 x 230 mm

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Maximum screen size compatibility
The maximum screen size which can be used with this product.
22.9 cm (9")
Weight & dimensions
Interior dimensions (W x D x H)
255 x 30 x 210 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
292 x 30 x 230 mm
Customer service details
X