Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 10” Neoprene DVD Player Shuttle Case Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10” Neoprene DVD Player Shuttle Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNEO10
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8428
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic 10” Neoprene DVD Player Shuttle Case Blue :
The short editorial description of Case Logic 10” Neoprene DVD Player Shuttle Case Blue

10” Neoprene DVD Player Shuttle Case
More>>>
Case Logic 10” Neoprene DVD Player Shuttle Case Blue:
The official marketing text of Case Logic 10” Neoprene DVD Player Shuttle Case Blue as supplied by the manufacturer

Portable DVD player case for 10" portable DVD-player. Neoprene material provides excellent protection.

- Blue neoprene shuttle case for 10" portable DVD-player.
- External pocket for cords, power pack and accessoires.
- Colourful orange lining.

Short summary description Case Logic 10” Neoprene DVD Player Shuttle Case Blue:
This short summary of the Case Logic 10” Neoprene DVD Player Shuttle Case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 10” Neoprene DVD Player Shuttle Case, 275 x 30 x 210 mm, 305 x 30 x 236 mm

Long summary description Case Logic 10” Neoprene DVD Player Shuttle Case Blue:
This is an auto-generated long summary of Case Logic 10” Neoprene DVD Player Shuttle Case Blue based on the first three specs of the first five spec groups.

Case Logic 10” Neoprene DVD Player Shuttle Case. Interior dimensions (W x D x H): 275 x 30 x 210 mm. Dimensions (WxDxH): 305 x 30 x 236 mm

Technical details
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Maximum screen size compatibility
The maximum screen size which can be used with this product.
25.4 cm (10")
Weight & dimensions
Interior dimensions (W x D x H)
275 x 30 x 210 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 30 x 236 mm
Customer service details
X