Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Leatherlook Digital Media Case Black memory card case Koskin

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leatherlook Digital Media Case Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC2
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9198
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Case Logic Leatherlook Digital Media Case Black memory card case Koskin :
The short editorial description of Case Logic Leatherlook Digital Media Case Black memory card case Koskin

Leatherlook Digital Media Case Black
More>>>
Case Logic Leatherlook Digital Media Case Black memory card case Koskin:
The official marketing text of Case Logic Leatherlook Digital Media Case Black memory card case Koskin as supplied by the manufacturer

Compact digital memory case carries & protects up to six cards, including Memory Stick®, Smart Media® and Compact Flash®.

- Slimline, protective case holds up to six memory cards including Memory Stick®, Smart Media® and Compact Flash®.
- Fits into many camera case pockets.

Short summary description Case Logic Leatherlook Digital Media Case Black memory card case Koskin:
This short summary of the Case Logic Leatherlook Digital Media Case Black memory card case Koskin data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Leatherlook Digital Media Case Black, Koskin, Black, 28 g

Long summary description Case Logic Leatherlook Digital Media Case Black memory card case Koskin:
This is an auto-generated long summary of Case Logic Leatherlook Digital Media Case Black memory card case Koskin based on the first three specs of the first five spec groups.

Case Logic Leatherlook Digital Media Case Black. Material: Koskin, Product colour: Black. Weight: 28 g

Features
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 g
Customer service details
X