Case Logic logo

Case Logic DLBP-114-BLACK 35.6 cm (14") Backpack case Grey

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8093
Info modified on:
22 May 2023, 17:13:21
Short summary description Case Logic DLBP-114-BLACK 35.6 cm (14") Backpack case Grey:

Case Logic DLBP-114-BLACK, Backpack case, 35.6 cm (14"), 450 g

Long summary description Case Logic DLBP-114-BLACK 35.6 cm (14") Backpack case Grey:

Case Logic DLBP-114-BLACK. Case type: Backpack case, Maximum screen size: 35.6 cm (14"). Weight: 450 g. Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.